The Ohmite TRH Series thick film resistor, part number 30AH0077, features a resistance value of 560 ohms and a power rating of 30 watts at 25°C in free air. It is designed for high thermal efficiency, combining a resistor and ceramic heatsink into a single unit, making it suitable for board mounting applications. The maximum operating voltage is 15 kV, and it has a resistance tolerance of ±5%. The temperature coefficient of resistance is ±100 ppm/°C, with an operating temperature range from -55°C to +180°C. The resistor is constructed with a thick film composition on a 95% alumina substrate and is compliant with RoHS standards. Additionally, it meets various military and IEC specifications for reliability under different environmental conditions.
560 Ohms ±5% 30W Through Hole Resistor Radial Pulse Withstanding Thick Film
RES, 560R, 30W, THICK FILM; Resistance:560ohm; Product Range:TRH Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case / Package:-; Voltage Rating:15kV; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°CRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 273-TRHE01A560RJ2E-ND | 30AH0077 |
| Product Name | Through Hole Resistors | Res, 560R, 30W, Thick Film; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Radial Leads; Radial | |
| Resistance Range | 560 ohms | 560 ohms |