Ohmite Manufacturing Co. Through Hole Resistors TUW15J20RE

Description
15W CERAMIC AXL WIREWOUND 5%
Request a Quote Datasheet
Description
15W CERAMIC AXL WIREWOUND 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-TUW15J20RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-TUW15J20RE-ND
Through Hole Resistors 273-TUW15J20RE-ND
15W CERAMIC AXL WIREWOUND 5%

15W CERAMIC AXL WIREWOUND 5%

Buy Now Datasheet
Wirewound Resistor, 20 Ohm, 15W, 5%; Resistance Ohmite - 64K7125 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 20 Ohm, 15W, 5%; Resistance Ohmite
64K7125
Wirewound Resistor, 20 Ohm, 15W, 5%; Resistance Ohmite 64K7125
WIREWOUND RESISTOR, 20 OHM, 15W, 5%; Resistance:20ohm; Product Range:TUW Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound ; Product Diameter:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 20 OHM, 15W, 5%; Resistance:20ohm; Product Range:TUW Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound; Product Diameter:-RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 15 W;Tol 5%;Axial;Ceramic Housed - 70023620 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 15 W;Tol 5%;Axial;Ceramic Housed
70023620
Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 15 W;Tol 5%;Axial;Ceramic Housed 70023620
Resistor;Wirewound;R es 20 Ohms;Pwr-Rtg 15 W;Tol 5%;Axial;Ceramic Housed

Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 15 W;Tol 5%;Axial;Ceramic Housed

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 273-TUW15J20RE-ND 64K7125 70023620
Product Name Through Hole Resistors Wirewound Resistor, 20 Ohm, 15W, 5%; Resistance Ohmite Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 15 W;Tol 5%;Axial;Ceramic Housed
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details