Ohmite Manufacturing Co. Resistor Thick Film, 4Kohm, 20W, 5%; Resistance Ohmite TK20P4K00JE

Description
RESISTOR THICK FILM, 4KOHM, 20W, 5%; Resistance:4kohm; Product Range:TK Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:150V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Description
RESISTOR THICK FILM, 4KOHM, 20W, 5%; Resistance:4kohm; Product Range:TK Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:150V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Thick Film, 4Kohm, 20W, 5%; Resistance Ohmite - 83K9885 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Thick Film, 4Kohm, 20W, 5%; Resistance Ohmite
83K9885
Resistor Thick Film, 4Kohm, 20W, 5%; Resistance Ohmite 83K9885
RESISTOR THICK FILM, 4KOHM, 20W, 5%; Resistance:4kohm; Product Range:TK Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:150V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

RESISTOR THICK FILM, 4KOHM, 20W, 5%; Resistance:4kohm; Product Range:TK Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:150V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83K9885
Product Name Resistor Thick Film, 4Kohm, 20W, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 4000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details