Ohmite Manufacturing Co. Tl Series Heat Sinkable Thick Film Power Resistor, Fixed Adjustment Type, 158 W Power, 2.2 Kohm Resistance, -250 Ppm/degc, 250 Ppm/degc Temperature Coefficient, 2 Quick Connect Terminals, +/-10% To... TL104K2K20

Description
TL Series Heat Sinkable Thick Film Power Resistor, Fixed Adjustment Type, 158 W Power, 2.2 kOhm Resistance, -250 ppm/DegC, 250 ppm/DegC Temperature Coefficient, 2 Quick Connect Terminals, +/-10% Tolerance
Description
TL Series Heat Sinkable Thick Film Power Resistor, Fixed Adjustment Type, 158 W Power, 2.2 kOhm Resistance, -250 ppm/DegC, 250 ppm/DegC Temperature Coefficient, 2 Quick Connect Terminals, +/-10% Tolerance

Suppliers

Company
Product
Description
Supplier Links
Tl Series Heat Sinkable Thick Film Power Resistor, Fixed Adjustment Type, 158 W Power, 2.2 Kohm Resistance, -250 Ppm/degc, 250 Ppm/degc Temperature Coefficient, 2 Quick Connect Terminals, +/-10% To... - 92B0002 - Newark, An Avnet Company
Chicago, IL, United States
Tl Series Heat Sinkable Thick Film Power Resistor, Fixed Adjustment Type, 158 W Power, 2.2 Kohm Resistance, -250 Ppm/degc, 250 Ppm/degc Temperature Coefficient, 2 Quick Connect Terminals, +/-10% To...
92B0002
Tl Series Heat Sinkable Thick Film Power Resistor, Fixed Adjustment Type, 158 W Power, 2.2 Kohm Resistance, -250 Ppm/degc, 250 Ppm/degc Temperature Coefficient, 2 Quick Connect Terminals, +/-10% To... 92B0002
TL Series Heat Sinkable Thick Film Power Resistor, Fixed Adjustment Type, 158 W Power, 2.2 kOhm Resistance, -250 ppm/DegC, 250 ppm/DegC Temperature Coefficient, 2 Quick Connect Terminals, +/-10% Tolerance

TL Series Heat Sinkable Thick Film Power Resistor, Fixed Adjustment Type, 158 W Power, 2.2 kOhm Resistance, -250 ppm/DegC, 250 ppm/DegC Temperature Coefficient, 2 Quick Connect Terminals, +/-10% Tolerance

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 92B0002
Product Name Tl Series Heat Sinkable Thick Film Power Resistor, Fixed Adjustment Type, 158 W Power, 2.2 Kohm Resistance, -250 Ppm/degc, 250 Ppm/degc Temperature Coefficient, 2 Quick Connect Terminals, +/-10% To...
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details