100 Ohms ±5% 30W Through Hole Resistor Radial Thick Film
RES, 100R, 30W, THICK FILM; Resistance:100ohm; Product Range:TRH Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case / Package:-; Voltage Rating:15kV; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°CRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 273-TRHP01A100RJ2E-ND | 30AH0082 |
| Product Name | Through Hole Resistors | Res, 100R, 30W, Thick Film; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Radial | |
| Resistance Range | 100 ohms | 100 ohms |