Ohmite Manufacturing Co. Chassis Mount Resistors TL88K1R00E

Description
1 Ohms ±10% 114W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
1 Ohms ±10% 114W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - TL88K1R00E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TL88K1R00E-ND
Chassis Mount Resistors TL88K1R00E-ND
1 Ohms ±10% 114W Thick Film Chassis Mount Resistor

1 Ohms ±10% 114W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TL88K1R00E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TL88K1R00E
Chassis Mount Resistors TL88K1R00E
RES CHAS MNT 1 OHM 10% 114W

RES CHAS MNT 1 OHM 10% 114W

Supplier's Site Datasheet
Thick Film Resistor, 1 Ohm, 155W, 10%; Resistance Ohmite - 66K6902 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1 Ohm, 155W, 10%; Resistance Ohmite
66K6902
Thick Film Resistor, 1 Ohm, 155W, 10%; Resistance Ohmite 66K6902
THICK FILM RESISTOR, 1 OHM, 155W, 10%; Resistance:1ohm; Product Range:TL Series; Power Rating:155W; Resistance Tolerance:± 10%; Voltage Rating:1.2kV; Resistor Technology:Thick Film; Temperature Coefficient:± 250ppm/°C RoHS Compliant: Yes

THICK FILM RESISTOR, 1 OHM, 155W, 10%; Resistance:1ohm; Product Range:TL Series; Power Rating:155W; Resistance Tolerance:± 10%; Voltage Rating:1.2kV; Resistor Technology:Thick Film; Temperature Coefficient:± 250ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TL88K1R00E-ND TL88K1R00E 66K6902
Product Name Chassis Mount Resistors Chassis Mount Resistors Thick Film Resistor, 1 Ohm, 155W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Module
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers