Ohmite Manufacturing Co. Through Hole Resistors TRHP01A200RF2E

Description
200 Ohms ±1% 30W Through Hole Resistor Radial Thick Film
Request a Quote Datasheet
Description
200 Ohms ±1% 30W Through Hole Resistor Radial Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-TRHP01A200RF2E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-TRHP01A200RF2E-ND
Through Hole Resistors 273-TRHP01A200RF2E-ND
200 Ohms ±1% 30W Through Hole Resistor Radial Thick Film

200 Ohms ±1% 30W Through Hole Resistor Radial Thick Film

Buy Now Datasheet
Res, 200R, 30W, Thick Film; Resistance Ohmite - 30AH0088 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 30W, Thick Film; Resistance Ohmite
30AH0088
Res, 200R, 30W, Thick Film; Resistance Ohmite 30AH0088
RES, 200R, 30W, THICK FILM; Resistance:200ohm; Product Range:TRH Series; Power Rating:30W; Resistance Tolerance:± 1%; Resistor Case / Package:-; Voltage Rating:15kV; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°CRoHS Compliant: Yes

RES, 200R, 30W, THICK FILM; Resistance:200ohm; Product Range:TRH Series; Power Rating:30W; Resistance Tolerance:± 1%; Resistor Case / Package:-; Voltage Rating:15kV; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 273-TRHP01A200RF2E-ND 30AH0088
Product Name Through Hole Resistors Res, 200R, 30W, Thick Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Radial
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756527 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers