Littelfuse, Inc. Datasheets for Circuit Protection Components

Circuit protection devices are used to protect electronic components from unwanted transients such as current and voltage surges, electrostatic discharge (ESD), lightning, spikes and other signals that can imperil the operation or damage the component.
Circuit Protection Components: Learn more

Page: 1 10 20 30 40 41 42 43 44 45 46 47 48 49 50 51 52 55
Product Name Notes
For automotive and transformer applications with demand for high hold currents.
These 60V RLDs were designed to be generalpurpose resettable fuses. As such, they are capable of protecting a large variety of circuits, including power supplies, speakers, security and alarm systems,...
This 30 V product line can be used in almost anywhere there is a low voltage power supply (<30 v="" dc)="" and="" a="" load="" to="" be="" protected="" including=""> General electronics...
This new radial leaded products are designed specifically for Universal Serial Bus (USB) appliations with low resistance, faster time-to-trip and low voltage drop features.

<< Prev Next >>