Win Source Part Number: 1315568-RGEF600-2
Category: Circuit Protection>PTC Resettable Fuses
Series: PolySwitch®, RGEF
Type: Polymeric
Package: Tape & Reel (TR),Tape & Reel Cut Tape (CT)
Height - Seated (Max): 0.673" (17.10mm)
Lead Spacing: 0.199" (5.05mm)
Voltage - Max: 16V
Current - Max: 100 A
Current - Hold (Ih) (Max): 6 A
Current - Trip (It): 10.2 A
Time to Trip: 3.3 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.402" L x 0.098" W (10.20mm x 2.50mm)
Resistance - Initial (Ri) (Min): 10 mOhms
Resistance - Post Trip (R1) (Max): 28 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Approval Agency: CSA, TUV, UL
Polymeric PTC Resettable Fuse 16V 6A Ih Through Hole Radial, Disc
Polymeric PTC Resettable Fuse 16V 6A Ih Through Hole Radial, Disc
FUSE, PTC RESET, 16V, 6A, RADIAL, FULL REEL; Product Range:PolySwitch RGEF Series; Voltage Rating:16VDC; Holding Current:6A; Tripping Current:10.2A; Time to Trip:3.3s; Fuse Shape:Rectangular; Current Rating Max:100A; Diameter:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs | Resettable PTCs |
| Product Number | 1315568-RGEF600-2 | RGEF600-2HFTR-ND | 04H7814 |
| Product Name | Circuit Protection - PTC Resettable Fuses | PTC Resettable Fuses | Fuse, Ptc Reset, 16V, 6A, Radial, Full Reel; Product Range Littelfuse |
| Mounting / Packaging | Through-Hole; Through Hole | Through-Hole | |
| Package Size | Tape & Reel (TR),Tape & Reel Cut Tape (CT) | Radial, Disc | |
| Supply Voltage (VS) | 16 volts | ||
| Tj | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |