Polymeric PTC Resettable Fuse 16V 3A Ih Through Hole Radial, Disc
Polymeric PTC Resettable Fuse 16V 3A Ih Through Hole Radial, Disc
RESETTABLE FUSE, PTC, 16V, 3A, RADIAL; Product Range:PolySwitch RGEF Series; Voltage Rating:16VDC; Holding Current:3A; Tripping Current:5.1A; Time to Trip:1s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.8mm RoHS Compliant: Yes
FUSE, PTC RESET, 16V, 3A, RADIAL; Product Range:PolySwitch RGEF Series; Voltage Rating:16VDC; Holding Current:3A; Tripping Current:5.1A; Time to Trip:1s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.8mm; Diameter:-RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs | Resettable PTCs |
| Product Number | RGEF300-2HFTR-ND | 76T4556 | 04H7808 |
| Product Name | PTC Resettable Fuses | Resettable Fuse, Ptc, 16V, 3A, Radial; Product Range Littelfuse | Fuse, Ptc Reset, 16V, 3A, Radial; Product Range Littelfuse |
| Mounting / Packaging | Through-Hole | ||
| Package Size | Radial, Disc | ||
| Standards and Certifications | UL; CSA Mark; CSA, TUV, UL | RoHS |