Littelfuse, Inc. Circuit Protection - PTC Resettable Fuses RGE500

Description
Win Source Part Number: 1088301-RGE500 Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch® Type: Polymeric Package: Bulk Height - Seated (Max): 0.563" (14.30mm) Standard Package: 500 Lead Spacing: 0.199" (5.05mm) Voltage - Max: 16V Current - Max: 100 A Current - Hold (Ih) (Max): 5 A Current - Trip (It): 8.5 A Time to Trip: 2 s Mounting Type: Through Hole Package / Case: Radial, Disc Dimension: 0.390" L x 0.098" W (9.90mm x 2.50mm) Resistance - Initial (Ri) (Min): 15 mOhms Resistance - Post Trip (R1) (Max): 34 mOhms Alternative Parts (Cross-Reference): MC33153; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Product Status: Obsolete Approval Agency: CSA, TUV, UL RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1088301-RGE500 Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch® Type: Polymeric Package: Bulk Height - Seated (Max): 0.563" (14.30mm) Standard Package: 500 Lead Spacing: 0.199" (5.05mm) Voltage - Max: 16V Current - Max: 100 A Current - Hold (Ih) (Max): 5 A Current - Trip (It): 8.5 A Time to Trip: 2 s Mounting Type: Through Hole Package / Case: Radial, Disc Dimension: 0.390" L x 0.098" W (9.90mm x 2.50mm) Resistance - Initial (Ri) (Min): 15 mOhms Resistance - Post Trip (R1) (Max): 34 mOhms Alternative Parts (Cross-Reference): MC33153; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Product Status: Obsolete Approval Agency: CSA, TUV, UL RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1088301-RGE500 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1088301-RGE500
Circuit Protection - PTC Resettable Fuses 1088301-RGE500
Win Source Part Number: 1088301-RGE500 Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch® Type: Polymeric Package: Bulk Height - Seated (Max): 0.563" (14.30mm) Standard Package: 500 Lead Spacing: 0.199" (5.05mm) Voltage - Max: 16V Current - Max: 100 A Current - Hold (Ih) (Max): 5 A Current - Trip (It): 8.5 A Time to Trip: 2 s Mounting Type: Through Hole Package / Case: Radial, Disc Dimension: 0.390" L x 0.098" W (9.90mm x 2.50mm) Resistance - Initial (Ri) (Min): 15 mOhms Resistance - Post Trip (R1) (Max): 34 mOhms Alternative Parts (Cross-Reference): MC33153; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Product Status: Obsolete Approval Agency: CSA, TUV, UL RoHS Status: RoHS non-compliant

Win Source Part Number: 1088301-RGE500
Category: Circuit Protection>PTC Resettable Fuses
Series: PolySwitch®
Type: Polymeric
Package: Bulk
Height - Seated (Max): 0.563" (14.30mm)
Standard Package: 500
Lead Spacing: 0.199" (5.05mm)
Voltage - Max: 16V
Current - Max: 100 A
Current - Hold (Ih) (Max): 5 A
Current - Trip (It): 8.5 A
Time to Trip: 2 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Dimension: 0.390" L x 0.098" W (9.90mm x 2.50mm)
Resistance - Initial (Ri) (Min): 15 mOhms
Resistance - Post Trip (R1) (Max): 34 mOhms
Alternative Parts (Cross-Reference): MC33153;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Product Status: Obsolete
Approval Agency: CSA, TUV, UL
RoHS Status: RoHS non-compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resettable PTCs
Product Number 1088301-RGE500
Product Name Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-R110-AP-17TB-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; cUL, cURus, TUV, UL
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - CMF-SD35A-10-2-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 4-SMD Cube
View Details