Polymeric PTC Resettable Fuse 16V 12A Ih Through Hole Radial, Disc
Win Source Part Number: 1315873-RGEF1200-1
Category: Circuit Protection>PTC Resettable Fuses
Series: PolySwitch®, RGEF
Type: Polymeric
Package: Bag
Height - Seated (Max): 1.102" (28.00mm)
Lead Spacing: 0.400" (10.15mm)
Voltage - Max: 16V
Current - Max: 100 A
Current - Hold (Ih) (Max): 12 A
Current - Trip (It): 20.4 A
Time to Trip: 7.5 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.670" L x 0.115" W (16.95mm x 2.90mm)
Resistance - Initial (Ri) (Min): 3.3 mOhms
Resistance - Post Trip (R1) (Max): 8.6 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Approval Agency: CSA, TUV, UL
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | RGEF1200-1HF-ND | 1315873-RGEF1200-1 |
| Product Name | PTC Resettable Fuses | Circuit Protection - PTC Resettable Fuses |
| Mounting / Packaging | Through-Hole | Through-Hole; Through Hole |