Polymeric PTC Resettable Fuse 16V 4A Ih Through Hole Radial, Disc
Polymeric PTC Resettable Fuse 16V 4A Ih Through Hole Radial, Disc
Win Source Part Number: 1314952-RGEF400K-AP
Category: Circuit Protection>PTC Resettable Fuses
Series: PolySwitch®, RGEF
Type: Polymeric
Package: Cut Tape (CT),Tape & Box (TB)
Height - Seated (Max): 0.504" (12.80mm)
Lead Spacing: 0.199" (5.05mm)
Voltage - Max: 16V
Current - Max: 100 A
Current - Hold (Ih) (Max): 4 A
Current - Trip (It): 6.8 A
Time to Trip: 1.7 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.331" L x 0.098" W (8.40mm x 2.50mm)
Resistance - Initial (Ri) (Min): 21 mOhms
Resistance - Post Trip (R1) (Max): 60 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Approval Agency: CSA, TUV, UL
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | 18-RGEF400K-APCT-ND | 1314952-RGEF400K-AP |
| Product Name | PTC Resettable Fuses | Circuit Protection - PTC Resettable Fuses |
| Mounting / Packaging | Through-Hole | Through-Hole; Through Hole |