Littelfuse, Inc. PTC Resettable Fuses RGEF1400-2

Description
Polymeric PTC Resettable Fuse 16V 14A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 16V 14A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RGEF1400-2HFTR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RGEF1400-2HFTR-ND
PTC Resettable Fuses RGEF1400-2HFTR-ND
Polymeric PTC Resettable Fuse 16V 14A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 16V 14A Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - RGEF1400-2HFCT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RGEF1400-2HFCT-ND
PTC Resettable Fuses RGEF1400-2HFCT-ND
Polymeric PTC Resettable Fuse 16V 14A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 16V 14A Ih Through Hole Radial, Disc

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1207568-RGEF1400-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1207568-RGEF1400-2
Circuit Protection - PTC Resettable Fuses 1207568-RGEF1400-2
Win Source Part Number: 1207568-RGEF1400-2 Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, RGEF Type: Polymeric Package: Tape & Reel (TR),Cut Tape (CT) Height - Seated (Max): 1.098" (27.90mm) Standard Package: 1,000 Lead Spacing: 0.400" (10.15mm) Voltage - Max: 16V Current - Max: 100 A Current - Hold (Ih) (Max): 14 A Current - Trip (It): 23.8 A Time to Trip: 9 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.925" L x 0.114" W (23.50mm x 2.90mm) Resistance - Initial (Ri) (Min): 2.6 mOhms Resistance - Post Trip (R1) (Max): 6.4 mOhms Alternative Parts (Cross-Reference): E54604-000; RF3270-000; RGEF14002; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: RGEF1400TR,RGEF1400D KR-ND,E54604-000,RGE F1400-2HF-ND,RGEF140 0TR-ND,RGEF1400-2HF, RGEF1400-2TR,RF3270- 000,RGEF1400-2HFTR,R GEF1400CT-ND,1294-RG EF1400-2,RGEF14002,R GEF1400DKRINACTIVE,R GEF1400-2-ND,RGEF140 0-2CT,RGEF1400-2HFCT ,RGEF1400CT,RGEF1400 DKR Approval Agency: CSA, TUV, UL

Win Source Part Number: 1207568-RGEF1400-2
Category: Circuit Protection>PTC Resettable Fuses
Series: PolySwitch®, RGEF
Type: Polymeric
Package: Tape & Reel (TR),Cut Tape (CT)
Height - Seated (Max): 1.098" (27.90mm)
Standard Package: 1,000
Lead Spacing: 0.400" (10.15mm)
Voltage - Max: 16V
Current - Max: 100 A
Current - Hold (Ih) (Max): 14 A
Current - Trip (It): 23.8 A
Time to Trip: 9 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.925" L x 0.114" W (23.50mm x 2.90mm)
Resistance - Initial (Ri) (Min): 2.6 mOhms
Resistance - Post Trip (R1) (Max): 6.4 mOhms
Alternative Parts (Cross-Reference): E54604-000; RF3270-000; RGEF14002;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: RGEF1400TR,RGEF1400DKR-ND,E54604-000,RGEF1400-2HF-ND,RGEF1400TR-ND,RGEF1400-2HF,RGEF1400-2TR,RF3270-000,RGEF1400-2HFTR,RGEF1400CT-ND,1294-RGEF1400-2,RGEF14002,RGEF1400DKRINACTIVE,RGEF1400-2-ND,RGEF1400-2CT,RGEF1400-2HFCT,RGEF1400CT,RGEF1400DKR
Approval Agency: CSA, TUV, UL

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resettable PTCs Resettable PTCs
Product Number RGEF1400-2HFTR-ND 1207568-RGEF1400-2
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Through-Hole Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-PSHT020KX-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 0805; 0805 (2012 Metric), Concave
Tj -40 to 125 C (-40 to 257 F)
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-LSMF035/72X-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 2920 (7351 Metric), Concave
Tj -40 to 85 C (-40 to 185 F)
View Details