Littelfuse, Inc. Datasheets for Circuit Protection Components

Circuit protection devices are used to protect electronic components from unwanted transients such as current and voltage surges, electrostatic discharge (ESD), lightning, spikes and other signals that can imperil the operation or damage the component.
Circuit Protection Components: Learn more

Page: 1 10 20 30 40 49 50 51 52 53 54 55
Product Name Notes
Help improve output voltage clamping – even when input voltage is high and diode currents are large. Our PolySwitch devices are polymer-enhanced, precision Zener diode micro-assemblies. The advanced feature of...
Help improve output voltage clamping – even when input voltage is high and diode currents are large. Our PolySwitchdevices are polymer-enhanced, precision Zener diode micro-assemblies. The advanced feature of these...
XGD Series XTREME-GUARDTM ESD Suppressors protect sensitive electronic equipment against extreme ESD conditions. This series product is specifically designed to suppress fast-rising ESD transients up to 30kV while adding virtually...

<< Prev