Win Source Part Number: 1315872-RGEF500-AP
Category: Circuit Protection>PTC Resettable Fuses
Series: PolySwitch®, RGEF
Type: Polymeric
Package: Cut Tape (CT),Tape & Box (TB)
Height - Seated (Max): 0.563" (14.30mm)
Lead Spacing: 0.199" (5.05mm)
Voltage - Max: 16V
Current - Max: 100 A
Current - Hold (Ih) (Max): 5 A
Current - Trip (It): 8.5 A
Time to Trip: 2 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.390" L x 0.098" W (9.90mm x 2.50mm)
Resistance - Initial (Ri) (Min): 15 mOhms
Resistance - Post Trip (R1) (Max): 34 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Approval Agency: CSA, TUV, UL
Polymeric PTC Resettable Fuse 16V 5A Ih Through Hole Radial, Disc
Polymeric PTC Resettable Fuse 16V 5A Ih Through Hole Radial, Disc
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | 1315872-RGEF500-AP | RGEF500-APHFTB-ND |
| Product Name | Circuit Protection - PTC Resettable Fuses | PTC Resettable Fuses |
| Mounting / Packaging | Through-Hole; Through Hole | Through-Hole |