Littelfuse, Inc. PTC Resettable Fuses RHEF1500

Description
Polymeric PTC Resettable Fuse 16V 15A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 16V 15A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RHEF1500HF-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RHEF1500HF-ND
PTC Resettable Fuses RHEF1500HF-ND
Polymeric PTC Resettable Fuse 16V 15A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 16V 15A Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Ptc Reset, 16V, 15A, Radial; Product Range Littelfuse - 04H7872 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 16V, 15A, Radial; Product Range Littelfuse
04H7872
Fuse, Ptc Reset, 16V, 15A, Radial; Product Range Littelfuse 04H7872
FUSE, PTC RESET, 16V, 15A, RADIAL; Product Range:PolySwitch RHEF Series; Voltage Rating:16VDC; Holding Current:15A; Tripping Current:28A; Time to Trip:20s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:10.9mm RoHS Compliant: Yes

FUSE, PTC RESET, 16V, 15A, RADIAL; Product Range:PolySwitch RHEF Series; Voltage Rating:16VDC; Holding Current:15A; Tripping Current:28A; Time to Trip:20s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:10.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number RHEF1500HF-ND 04H7872
Product Name PTC Resettable Fuses Fuse, Ptc Reset, 16V, 15A, Radial; Product Range Littelfuse
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; CSA Mark; CSA, TUV, UL RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
Fuse, Ptc Reset, 60V, 50Ma, Radial; Product Range Bourns - 27AC8878 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Trigger Current 0.1000 amps
Response Time 5.00E9 ns
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-PSML250/6-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 0805; 0805 (2012 Metric), Concave
Standards and Certifications cURus, TUV
View Details