Littelfuse, Inc. PTC Resettable Fuses RHEF100-2

Description
Polymeric PTC Resettable Fuse 30V 1A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 1A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RHEF100-2HFTR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RHEF100-2HFTR-ND
PTC Resettable Fuses RHEF100-2HFTR-ND
Polymeric PTC Resettable Fuse 30V 1A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 1A Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - RHEF100-2HFCT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RHEF100-2HFCT-ND
PTC Resettable Fuses RHEF100-2HFCT-ND
Polymeric PTC Resettable Fuse 30V 1A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 1A Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Resettable Ptc, 30Vdc, 1A, Thd; Thermistor Mounting Littelfuse - 38AC2244 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 30Vdc, 1A, Thd; Thermistor Mounting Littelfuse
38AC2244
Fuse, Resettable Ptc, 30Vdc, 1A, Thd; Thermistor Mounting Littelfuse 38AC2244
FUSE, RESETTABLE PTC, 30VDC, 1A, THD; Thermistor Mounting:Through Hole; Product Range:PolySwitch RHEF100 Series; Holding Current:1A; Tripping Current:1.8A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 30VDC, 1A, THD; Thermistor Mounting:Through Hole; Product Range:PolySwitch RHEF100 Series; Holding Current:1A; Tripping Current:1.8A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number RHEF100-2HFTR-ND 38AC2244
Product Name PTC Resettable Fuses Fuse, Resettable Ptc, 30Vdc, 1A, Thd; Thermistor Mounting Littelfuse
Mounting / Packaging Through-Hole
Unlock Full Specs
to access all available technical data