Polymeric PTC Resettable Fuse 16V 10A Ih Through Hole Radial, Disc
FUSE, PTC RESET, 16V, 10A, RADIAL; Product Range:PolySwitch RGEF Series; Voltage Rating:16VDC; Holding Current:10A; Tripping Current:17A; Time to Trip:6s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.8mm RoHS Compliant: Yes
POLYSWITCH, RADIAL, 10A; Thermistor Mounting:Through Hole; Product Range:PolySwitch RGEF Series; Holding Current:10A; Tripping Current:17A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs | Circuit Protection Components |
| Product Number | RGEF1000HF-ND | 04H7797 | 42M2499 |
| Product Name | PTC Resettable Fuses | Fuse, Ptc Reset, 16V, 10A, Radial; Product Range Littelfuse | Polyswitch, Radial, 10A; Thermistor Mounting Littelfuse |
| Mounting / Packaging | Through-Hole | ||
| Package Size | Radial, Disc | ||
| Standards and Certifications | UL; CSA Mark; CSA, TUV, UL | RoHS | RoHS |