Polymeric PTC Resettable Fuse 16V 7A Ih Through Hole Radial, Disc
POLYSWITCH, RADIAL, 7A; Thermistor Mounting:Through Hole; Product Range:PolySwitch RGEF Series; Holding Current:7A; Tripping Current:11.9A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
FUSE, PTC RESET, 16V, 7A, RADIAL; Product Range:PolySwitch RGEF Series; Voltage Rating:16VDC; Holding Current:7A; Tripping Current:11.9A; Time to Trip:3.5s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.8mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resettable PTCs | Circuit Protection Components | Resettable PTCs |
| Product Number | RGEF700HF-ND | 42M2508 | 04H7815 |
| Product Name | PTC Resettable Fuses | Polyswitch, Radial, 7A; Thermistor Mounting Littelfuse | Fuse, Ptc Reset, 16V, 7A, Radial; Product Range Littelfuse |
| Mounting / Packaging | Through-Hole | ||
| Package Size | Radial, Disc | ||
| Standards and Certifications | UL; CSA Mark; CSA, TUV, UL | RoHS | RoHS |