Polymeric PTC Resettable Fuse 30V 1A Ih Through Hole Radial, Disc
Polymeric PTC Resettable Fuse 30V 1A Ih Through Hole Radial, Disc
FUSE, PTC RESET, 30V, 1A, RADIAL; Product Range:PolySwitch RHEF Series; Voltage Rating:30VDC; Holding Current:1A; Tripping Current:1.8A; Time to Trip:5.2s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.8mm; Diameter:9.7mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | RHEF100-APHFTB-ND | 40K8296 |
| Product Name | PTC Resettable Fuses | Fuse, Ptc Reset, 30V, 1A, Radial; Product Range Littelfuse |
| Mounting / Packaging | Through-Hole | |
| Package Size | Radial, Disc | |
| Standards and Certifications | UL; CSA Mark; CSA, TUV, UL | RoHS |