Polymeric PTC Resettable Fuse 30V 500mA Ih Through Hole Radial, Disc
FUSE, PTC RESET, 30V, 500mA, RADIAL; Product Range:PolySwitch RHEF Series; Voltage Rating:30VDC; Holding Current:500mA; Tripping Current:900mA; Time to Trip:2.5s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.8mm; Length:-RoHS Compliant: Yes
FUSE, PTC RESET, 30V, 500MA, RADIAL; Thermistor Mounting:Through Hole; Product Range:PolySwitch RHEF Series; Holding Current:500mA; Tripping Current:900mA; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs | Resettable PTCs |
| Product Number | RHEF050HF-ND | 40K8288 | 68X3209 |
| Product Name | PTC Resettable Fuses | Fuse, Ptc Reset, 30V, 500Ma, Radial; Product Range Littelfuse | Fuse, Ptc Reset, 30V, 500Ma, Radial; Thermistor Mounting Littelfuse |
| Mounting / Packaging | Through-Hole | ||
| Package Size | Radial, Disc | ||
| Standards and Certifications | UL; CSA Mark; CSA, TUV, UL | RoHS |