Littelfuse, Inc. Datasheets for Circuit Protection Components

Circuit protection devices are used to protect electronic components from unwanted transients such as current and voltage surges, electrostatic discharge (ESD), lightning, spikes and other signals that can imperil the operation or damage the component.
Circuit Protection Components: Learn more

Page: 1 10 20 30 40 43 44 45 46 47 48 49 50 51 52 53 54 55
Product Name Notes
The SMD0805 product line is suitable for high density circuit board applications in computers, cellular phone and general electronics. Suitable for reflow soldering.
These devices offer a wide range of hold currents from 0.3 A to 2.0 A and voltages form 6 V to 60 V. The SMD2016 product line is suitable for...
These devices offer a wide range of hold currents from 0.3 A to 3.0 A and voltages from 6 V to 60 V.The SMD2920 product line is suitable for high...
This product line enables installation in limited space applications. These devices offer wide range in hold currents from 0.125 A to 1.50 A and voltages from 6 V to 30...

<< Prev Next >>