Littelfuse, Inc. PTC Resettable Fuses RHEF200

Description
Polymeric PTC Resettable Fuse 16V 2A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 16V 2A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RHEF200HF-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RHEF200HF-ND
PTC Resettable Fuses RHEF200HF-ND
Polymeric PTC Resettable Fuse 16V 2A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 16V 2A Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Ptc Reset, 16V, 2A, Radial; Product Range Littelfuse - 99H1241 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 16V, 2A, Radial; Product Range Littelfuse
99H1241
Fuse, Ptc Reset, 16V, 2A, Radial; Product Range Littelfuse 99H1241
FUSE, PTC RESET, 16V, 2A, RADIAL; Product Range:PolySwitch RHEF Series; Voltage Rating:16VDC; Holding Current:2A; Tripping Current:3.8A; Time to Trip:4.3s; Fuse Shape:Round; Current Rating Max:100A; Lead Spacing:5.8mm; Diameter:9.4mmRoHS Compliant: Yes

FUSE, PTC RESET, 16V, 2A, RADIAL; Product Range:PolySwitch RHEF Series; Voltage Rating:16VDC; Holding Current:2A; Tripping Current:3.8A; Time to Trip:4.3s; Fuse Shape:Round; Current Rating Max:100A; Lead Spacing:5.8mm; Diameter:9.4mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number RHEF200HF-ND 99H1241
Product Name PTC Resettable Fuses Fuse, Ptc Reset, 16V, 2A, Radial; Product Range Littelfuse
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; CSA Mark; CSA, TUV, UL
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - MF-R010-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
2 suppliers
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - MF-R090-AP-9-99-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details