Littelfuse, Inc. PTC Resettable Fuses RGEF600

Description
Polymeric PTC Resettable Fuse 16V 6A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 16V 6A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RGEF600HF-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RGEF600HF-ND
PTC Resettable Fuses RGEF600HF-ND
Polymeric PTC Resettable Fuse 16V 6A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 16V 6A Ih Through Hole Radial, Disc

Buy Now Datasheet
Polyswitch, Radial, 6A; Thermistor Mounting Littelfuse - 42M2507 - Newark, An Avnet Company
Chicago, IL, United States
Polyswitch, Radial, 6A; Thermistor Mounting Littelfuse
42M2507
Polyswitch, Radial, 6A; Thermistor Mounting Littelfuse 42M2507
POLYSWITCH, RADIAL, 6A; Thermistor Mounting:Through Hole; Product Range:PolySwitch RGEF Series; Holding Current:6A; Tripping Current:10.2A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

POLYSWITCH, RADIAL, 6A; Thermistor Mounting:Through Hole; Product Range:PolySwitch RGEF Series; Holding Current:6A; Tripping Current:10.2A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site
Ptc Resettable Fuse, Rectangular, 16Vdc; Product Range Littelfuse - 34AC5463 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, Rectangular, 16Vdc; Product Range Littelfuse
34AC5463
Ptc Resettable Fuse, Rectangular, 16Vdc; Product Range Littelfuse 34AC5463
PTC RESETTABLE FUSE, RECTANGULAR, 16VDC; Product Range:PolySwitch RGEF Series; Voltage Rating:16VDC; Holding Current:6A; Tripping Current:10.2A; Time to Trip:3.3s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.8mm RoHS Compliant: Yes

PTC RESETTABLE FUSE, RECTANGULAR, 16VDC; Product Range:PolySwitch RGEF Series; Voltage Rating:16VDC; Holding Current:6A; Tripping Current:10.2A; Time to Trip:3.3s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resettable PTCs Circuit Protection Components Resettable PTCs
Product Number RGEF600HF-ND 42M2507 34AC5463
Product Name PTC Resettable Fuses Polyswitch, Radial, 6A; Thermistor Mounting Littelfuse Ptc Resettable Fuse, Rectangular, 16Vdc; Product Range Littelfuse
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; CSA Mark; CSA, TUV, UL RoHS RoHS
Unlock Full Specs
to access all available technical data