Littelfuse, Inc. PTC Resettable Fuses RGEF300

Description
Polymeric PTC Resettable Fuse 16V 3A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 16V 3A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RGEF300HF-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
RGEF300HF-ND
PTC Resettable Fuses RGEF300HF-ND
Polymeric PTC Resettable Fuse 16V 3A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 16V 3A Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Ptc Reset, 16V, 3A, Radial; Product Range Littelfuse - 04H7807 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 16V, 3A, Radial; Product Range Littelfuse
04H7807
Fuse, Ptc Reset, 16V, 3A, Radial; Product Range Littelfuse 04H7807
FUSE, PTC RESET, 16V, 3A, RADIAL; Product Range:PolySwitch RGEF Series; Voltage Rating:16VDC; Holding Current:3A; Tripping Current:5.1A; Time to Trip:1s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.8mm; Diameter:-RoHS Compliant: Yes

FUSE, PTC RESET, 16V, 3A, RADIAL; Product Range:PolySwitch RGEF Series; Voltage Rating:16VDC; Holding Current:3A; Tripping Current:5.1A; Time to Trip:1s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.8mm; Diameter:-RoHS Compliant: Yes

Supplier's Site
Polyswitch, Radial, 3A; Thermistor Mounting Littelfuse - 42M2504 - Newark, An Avnet Company
Chicago, IL, United States
Polyswitch, Radial, 3A; Thermistor Mounting Littelfuse
42M2504
Polyswitch, Radial, 3A; Thermistor Mounting Littelfuse 42M2504
POLYSWITCH, RADIAL, 3A; Thermistor Mounting:Through Hole; Product Range:PolySwitch RGEF Series; Holding Current:3A; Tripping Current:5.1A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

POLYSWITCH, RADIAL, 3A; Thermistor Mounting:Through Hole; Product Range:PolySwitch RGEF Series; Holding Current:3A; Tripping Current:5.1A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Circuit Protection Components
Product Number RGEF300HF-ND 04H7807 42M2504
Product Name PTC Resettable Fuses Fuse, Ptc Reset, 16V, 3A, Radial; Product Range Littelfuse Polyswitch, Radial, 3A; Thermistor Mounting Littelfuse
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; CSA Mark; CSA, TUV, UL RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuse, Ptc Reset, 60V, 750Ma, Radial; Product Range Bourns - 27AC8882 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Trigger Current 1.5 amps
Response Time 6.30E9 ns
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-R250-2-10TR-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details