Ikonix USA HiPot 4045

Description
The 4045 is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: 0 to 5 KV AC/DC The Associated Research 4045 is an easy-to-use instrument, ideal for measurements of resistance of printed circuits, transistors, cables, motors. The 4045 features AC and DC measurements with available output continuously variable from 0 to 5 kV. With a quick glance, the front panel indicates break down, leakage and shorts. Leakage is adjustable from 300 µA to 3 mA, quite suitable for most applications.
Description
The 4045 is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: 0 to 5 KV AC/DC The Associated Research 4045 is an easy-to-use instrument, ideal for measurements of resistance of printed circuits, transistors, cables, motors. The 4045 features AC and DC measurements with available output continuously variable from 0 to 5 kV. With a quick glance, the front panel indicates break down, leakage and shorts. Leakage is adjustable from 300 µA to 3 mA, quite suitable for most applications.

Suppliers

Company
Product
Description
Supplier Links
HiPot 4045
The 4045 is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: 0 to 5 KV AC/DC The Associated Research 4045 is an easy-to-use instrument, ideal for measurements of resistance of printed circuits, transistors, cables, motors. The 4045 features AC and DC measurements with available output continuously variable from 0 to 5 kV. With a quick glance, the front panel indicates break down, leakage and shorts. Leakage is adjustable from 300 µA to 3 mA, quite suitable for most applications.

The 4045 is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • 0 to 5 KV AC/DC

The Associated Research 4045 is an easy-to-use instrument, ideal for measurements of resistance of printed circuits, transistors, cables, motors. The 4045 features AC and DC measurements with available output continuously variable from 0 to 5 kV.
With a quick glance, the front panel indicates break down, leakage and shorts. Leakage is adjustable from 300 µA to 3 mA, quite suitable for most applications.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number 4045
Product Name HiPot
Types of Measurements AC/DC Selectable
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Tester - 1100IN - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Types of Measurements Insulation Resistance
Input Voltage 1.5V (AA) x 4
Resistance Range 0.0 to 200000 kohms
View Details
A203 Series - A203H/TL - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements AC Dielectric
Input Voltage 220 - 240 VAC
AC Voltage Out 0.0 to 10000 volts
View Details
HypotMAX™ 10 kVAC Fully-Automated Dielectric Withstand Analyzer - 7705 - Ikonix USA
Specs
Types of Measurements AC Dielectric; AC Hipot
Input Voltage 115 - 120 VAC; 220 - 240 VAC
AC Voltage Out 0.0 to 10000 volts
View Details
Hipot Tester - 7630 - Microtest Corporation
Microtest Corporation
Specs
Types of Measurements Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 90 ~ 264 V
AC Voltage Out 10 to 5000 volts
View Details