HT Italia Srl HiPot HT7052

Description
The HT7052 is a HiPot from HT Instruments. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Insulation resistance with test voltage from 500V to 10kVDC Measurement range up to 10TOhm Programmable timer from 1s to 30min Diagnostic test on materials (PI, DAR, DD) Insulation resistance with “ramp” test Withstanding test up to 10kVDC DC/AC voltage up to 600V Capacitance measurement of device under test Automatic discharging of device under test GUARD terminal for compensation of surface currents LCD display with backlight Internal memory for saving results Recall saved results at display RS-232 and USB interfaces for PC connection Rechargeable internal battery Standard Accessories: Red test lead 10kV, 2m 10kV protection test lead, 2m, 2 pcs 10kV protected alligator clip, 2 pcs Green guard test lead Green alligator clip Power cord USB cable RS-232 cable Windows software TeraView Rechargeable battery 1.2V NiMH LR20, 6 pcs User manual ISO9000 calibration certificate Standards: EMC 2004/108/CE Directive CE MARK IEC/EN61557-1 IEC/EN61557-2 LVD 2006/95/CE Directive The Insulation/MegaOhmme ter tester HT7052 is a portable battery/mains powered test instrument intended for the testing of insulation resistance by using high test voltages of up to 10kV. It is a professional high voltage insulation tester with added diagnostics tools such as Polarization Index (PI), Dielectric Absorption Ratio (DAR) and Dielectric Discharge (DD). The Insulation/MegaOhmme ter tester HT7052 is specially well suited for: power transformers, measuring transducers in distribution networks, testing insulation resistance of rotating machinery and cables, production line periodic testing and maintenance, troubleshooting and analysis of all kinds of insulation problems, etc. Because of its robustness (CAT IV protection), it is best suited for industrial environment. A dot matrix LCD offers easy-to-read results and all associated parameters. The operation is straightforward and clear to enable the user to operate the instrument without the need for special training. Test results can be stored on the instrument and transferred to the PC for further analysis.
Datasheet
Description
The HT7052 is a HiPot from HT Instruments. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Insulation resistance with test voltage from 500V to 10kVDC Measurement range up to 10TOhm Programmable timer from 1s to 30min Diagnostic test on materials (PI, DAR, DD) Insulation resistance with “ramp” test Withstanding test up to 10kVDC DC/AC voltage up to 600V Capacitance measurement of device under test Automatic discharging of device under test GUARD terminal for compensation of surface currents LCD display with backlight Internal memory for saving results Recall saved results at display RS-232 and USB interfaces for PC connection Rechargeable internal battery Standard Accessories: Red test lead 10kV, 2m 10kV protection test lead, 2m, 2 pcs 10kV protected alligator clip, 2 pcs Green guard test lead Green alligator clip Power cord USB cable RS-232 cable Windows software TeraView Rechargeable battery 1.2V NiMH LR20, 6 pcs User manual ISO9000 calibration certificate Standards: EMC 2004/108/CE Directive CE MARK IEC/EN61557-1 IEC/EN61557-2 LVD 2006/95/CE Directive The Insulation/MegaOhmme ter tester HT7052 is a portable battery/mains powered test instrument intended for the testing of insulation resistance by using high test voltages of up to 10kV. It is a professional high voltage insulation tester with added diagnostics tools such as Polarization Index (PI), Dielectric Absorption Ratio (DAR) and Dielectric Discharge (DD). The Insulation/MegaOhmme ter tester HT7052 is specially well suited for: power transformers, measuring transducers in distribution networks, testing insulation resistance of rotating machinery and cables, production line periodic testing and maintenance, troubleshooting and analysis of all kinds of insulation problems, etc. Because of its robustness (CAT IV protection), it is best suited for industrial environment. A dot matrix LCD offers easy-to-read results and all associated parameters. The operation is straightforward and clear to enable the user to operate the instrument without the need for special training. Test results can be stored on the instrument and transferred to the PC for further analysis.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HiPot HT7052
The HT7052 is a HiPot from HT Instruments. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Insulation resistance with test voltage from 500V to 10kVDC Measurement range up to 10TOhm Programmable timer from 1s to 30min Diagnostic test on materials (PI, DAR, DD) Insulation resistance with “ramp” test Withstanding test up to 10kVDC DC/AC voltage up to 600V Capacitance measurement of device under test Automatic discharging of device under test GUARD terminal for compensation of surface currents LCD display with backlight Internal memory for saving results Recall saved results at display RS-232 and USB interfaces for PC connection Rechargeable internal battery Standard Accessories: Red test lead 10kV, 2m 10kV protection test lead, 2m, 2 pcs 10kV protected alligator clip, 2 pcs Green guard test lead Green alligator clip Power cord USB cable RS-232 cable Windows software TeraView Rechargeable battery 1.2V NiMH LR20, 6 pcs User manual ISO9000 calibration certificate Standards: EMC 2004/108/CE Directive CE MARK IEC/EN61557-1 IEC/EN61557-2 LVD 2006/95/CE Directive The Insulation/MegaOhmme ter tester HT7052 is a portable battery/mains powered test instrument intended for the testing of insulation resistance by using high test voltages of up to 10kV. It is a professional high voltage insulation tester with added diagnostics tools such as Polarization Index (PI), Dielectric Absorption Ratio (DAR) and Dielectric Discharge (DD). The Insulation/MegaOhmme ter tester HT7052 is specially well suited for: power transformers, measuring transducers in distribution networks, testing insulation resistance of rotating machinery and cables, production line periodic testing and maintenance, troubleshooting and analysis of all kinds of insulation problems, etc. Because of its robustness (CAT IV protection), it is best suited for industrial environment. A dot matrix LCD offers easy-to-read results and all associated parameters. The operation is straightforward and clear to enable the user to operate the instrument without the need for special training. Test results can be stored on the instrument and transferred to the PC for further analysis.

The HT7052 is a HiPot from HT Instruments. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Insulation resistance with test voltage from 500V to 10kVDC
  • Measurement range up to 10TOhm
  • Programmable timer from 1s to 30min
  • Diagnostic test on materials (PI, DAR, DD)
  • Insulation resistance with “ramp” test
  • Withstanding test up to 10kVDC
  • DC/AC voltage up to 600V
  • Capacitance measurement of device under test
  • Automatic discharging of device under test
  • GUARD terminal for compensation of surface currents
  • LCD display with backlight
  • Internal memory for saving results
  • Recall saved results at display
  • RS-232 and USB interfaces for PC connection
  • Rechargeable internal battery

Standard Accessories:

  • Red test lead 10kV, 2m
  • 10kV protection test lead, 2m, 2 pcs
  • 10kV protected alligator clip, 2 pcs
  • Green guard test lead
  • Green alligator clip
  • Power cord
  • USB cable
  • RS-232 cable
  • Windows software TeraView
  • Rechargeable battery 1.2V NiMH LR20, 6 pcs
  • User manual
  • ISO9000 calibration certificate

Standards:

  • EMC 2004/108/CE Directive
  • CE MARK
  • IEC/EN61557-1
  • IEC/EN61557-2
  • LVD 2006/95/CE Directive

The Insulation/MegaOhmmeter tester HT7052 is a portable battery/mains powered test instrument intended for the testing of insulation resistance by using high test voltages of up to 10kV. It is a professional high voltage insulation tester with added diagnostics tools such as Polarization Index (PI), Dielectric Absorption Ratio (DAR) and Dielectric Discharge (DD). The Insulation/MegaOhmmeter tester HT7052 is specially well suited for: power transformers, measuring transducers in distribution networks, testing insulation resistance of rotating machinery and cables, production line periodic testing and maintenance, troubleshooting and analysis of all kinds of insulation problems, etc. Because of its robustness (CAT IV protection), it is best suited for industrial environment.

A dot matrix LCD offers easy-to-read results and all associated parameters. The operation is straightforward and clear to enable the user to operate the instrument without the need for special training. Test results can be stored on the instrument and transferred to the PC for further analysis.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number HT7052
Product Name HiPot
Types of Measurements Insulation Resistance
Unlock Full Specs
to access all available technical data

Similar Products

HYPOT® III 500 VA AC Hipot Tester - 3780 - Ikonix USA
Specs
Types of Measurements AC Dielectric; Arc Detection / Tracking; Insulation Resistance; Earth Continuity; AC Hipot
Input Voltage 115 - 120 VAC; 220 - 240 VAC
AC Voltage Out 0.0 to 5000 volts
View Details
H. V. Insulation Testers (1kV up) - 6211A IN - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Types of Measurements Insulation Resistance
Input Voltage 1.5V "C" x 8 Alkaline Batteries
Resistance Range 0.0 to 2.50E8 kohms
View Details
DC Hipot Tester - Model 294 - Slaughter Company (SCI)
Slaughter Company (SCI)
Specs
Types of Measurements AC Dielectric; DC Hipot
Testing Method Manual
Display DigitalMeter
View Details
Hipot Tester - 7630 - Microtest Corporation
Microtest Corporation
Specs
Types of Measurements Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 90 ~ 264 V
AC Voltage Out 10 to 5000 volts
View Details