Megger HiPot MJ159

Description
The MJ159 is a HiPot from Megger. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: No scale multiplier Multiple test voltages for spot and step voltage testing Guard terminal to eliminate surface leakage current Insulation Resistance: 0.1 ω - 2000 Mω (0.1 ω -1000 Mω for MJ160) Accuracy: ±1.25% of fsd on a 2.8 in. (71.1mm) arc length Nominal Test Voltages: D.C: 100 V, 250 V, 500 V, 1000 V. Accuracy: 250 V, 500 V, 1000 V +30%, -0% max. 50 V, 100 V, +40%, -0% max. Midscale: 4 Mω Short Circuit Current: 1.9 mA Maximum Load Capacitance: 1μF with less than ±0.1” pointer movement Discharge: Up to 1 μF capacitance is discharged from 1000 V to less than 42.4 V in less than 4 secs Resistance Range:0.1 ω - 5000 ω The Megger MJ159 is a portable, self-contained instrument designed to give rapid and accurate measurements. Power for model MJ159 is derived from a low-voltage, hand cranked generator which has been designed to be easy to turn even under full load conditions. The low-voltage generator is connected to an electronic inverter to provide a very stable test voltage. Accuracy of measurement is unaffected by variations in the generator cranking speed and the test voltage is maintained at its rated value.
Datasheet
Description
The MJ159 is a HiPot from Megger. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: No scale multiplier Multiple test voltages for spot and step voltage testing Guard terminal to eliminate surface leakage current Insulation Resistance: 0.1 ω - 2000 Mω (0.1 ω -1000 Mω for MJ160) Accuracy: ±1.25% of fsd on a 2.8 in. (71.1mm) arc length Nominal Test Voltages: D.C: 100 V, 250 V, 500 V, 1000 V. Accuracy: 250 V, 500 V, 1000 V +30%, -0% max. 50 V, 100 V, +40%, -0% max. Midscale: 4 Mω Short Circuit Current: 1.9 mA Maximum Load Capacitance: 1μF with less than ±0.1” pointer movement Discharge: Up to 1 μF capacitance is discharged from 1000 V to less than 42.4 V in less than 4 secs Resistance Range:0.1 ω - 5000 ω The Megger MJ159 is a portable, self-contained instrument designed to give rapid and accurate measurements. Power for model MJ159 is derived from a low-voltage, hand cranked generator which has been designed to be easy to turn even under full load conditions. The low-voltage generator is connected to an electronic inverter to provide a very stable test voltage. Accuracy of measurement is unaffected by variations in the generator cranking speed and the test voltage is maintained at its rated value.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HiPot MJ159
The MJ159 is a HiPot from Megger. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: No scale multiplier Multiple test voltages for spot and step voltage testing Guard terminal to eliminate surface leakage current Insulation Resistance: 0.1 ω - 2000 Mω (0.1 ω -1000 Mω for MJ160) Accuracy: ±1.25% of fsd on a 2.8 in. (71.1mm) arc length Nominal Test Voltages: D.C: 100 V, 250 V, 500 V, 1000 V. Accuracy: 250 V, 500 V, 1000 V +30%, -0% max. 50 V, 100 V, +40%, -0% max. Midscale: 4 Mω Short Circuit Current: 1.9 mA Maximum Load Capacitance: 1μF with less than ±0.1” pointer movement Discharge: Up to 1 μF capacitance is discharged from 1000 V to less than 42.4 V in less than 4 secs Resistance Range:0.1 ω - 5000 ω The Megger MJ159 is a portable, self-contained instrument designed to give rapid and accurate measurements. Power for model MJ159 is derived from a low-voltage, hand cranked generator which has been designed to be easy to turn even under full load conditions. The low-voltage generator is connected to an electronic inverter to provide a very stable test voltage. Accuracy of measurement is unaffected by variations in the generator cranking speed and the test voltage is maintained at its rated value.

The MJ159 is a HiPot from Megger. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • No scale multiplier
  • Multiple test voltages for spot and step voltage testing
  • Guard terminal to eliminate surface leakage current
  • Insulation Resistance: 0.1 Ω - 2000 MΩ (0.1 Ω -1000 MΩ for MJ160)
  • Accuracy: ±1.25% of fsd on a 2.8 in. (71.1mm) arc length
  • Nominal Test Voltages: D.C: 100 V, 250 V, 500 V, 1000 V.
  • Accuracy: 250 V, 500 V, 1000 V +30%, -0% max. 50 V, 100 V, +40%, -0% max.
  • Midscale: 4 MΩ
  • Short Circuit Current: 1.9 mA
  • Maximum Load Capacitance: 1μF with less than ±0.1” pointer movement
  • Discharge: Up to 1 μF capacitance is discharged from 1000 V to less than 42.4 V in less than 4 secs
  • Resistance Range:0.1 Ω - 5000 Ω

The Megger MJ159 is a portable, self-contained instrument designed to give rapid and accurate measurements. Power for model MJ159 is derived from a low-voltage, hand cranked generator which has been designed to be easy to turn even under full load conditions. The low-voltage generator is connected to an electronic inverter to provide a very stable test voltage. Accuracy of measurement is unaffected by variations in the generator cranking speed and the test voltage is maintained at its rated value.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number MJ159
Product Name HiPot
Types of Measurements Insulation Resistance
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Tester - 1100IN - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Types of Measurements Insulation Resistance
Input Voltage 1.5V (AA) x 4
Resistance Range 0.0 to 200000 kohms
View Details
HiPot - V73 - ValueTronics International, Inc.
Vitrek Corporation
Specs
Types of Measurements Insulation Resistance; AC/DC Selectable
View Details
Digital Insulation and Continuity Tester - Zeta 20 - Sifam Tinsley UK
Specs
Types of Measurements Insulation Resistance
AC Voltage Out 450 to 600 volts
DC Volts Out 25 to 450 volts
View Details
AC DC Hipot Tester - Model 297 - Slaughter Company (SCI)
Slaughter Company (SCI)
Specs
Types of Measurements AC Dielectric; Insulation Resistance; DC Hipot; AC Hipot
Testing Method Manual
Display DigitalMeter
View Details