Hipotronics, Inc. HiPot H306B

Description
The H306B is a HiPot from Hipotronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: 5.0 kV (AC) 6 kV (DC) Current DC meter range of 0-5000 µA (5 ranges) Constructed with a standard 19" panel, and enclosed in an attractive bench-top cabinet Operates from an input of 115 Volts AC, 50/60 Hz Rated output current is 5 mA The H306B AC/DC HiPot Tester performs AC HiPot testing, DC HiPot testing, and resistance measurement. Features include a two-range kV meter, adjustable voltage control, fault light and reset button, input power switch, fuse and indicator lights.
Datasheet
Description
The H306B is a HiPot from Hipotronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: 5.0 kV (AC) 6 kV (DC) Current DC meter range of 0-5000 µA (5 ranges) Constructed with a standard 19" panel, and enclosed in an attractive bench-top cabinet Operates from an input of 115 Volts AC, 50/60 Hz Rated output current is 5 mA The H306B AC/DC HiPot Tester performs AC HiPot testing, DC HiPot testing, and resistance measurement. Features include a two-range kV meter, adjustable voltage control, fault light and reset button, input power switch, fuse and indicator lights.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HiPot H306B
The H306B is a HiPot from Hipotronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: 5.0 kV (AC) 6 kV (DC) Current DC meter range of 0-5000 µA (5 ranges) Constructed with a standard 19" panel, and enclosed in an attractive bench-top cabinet Operates from an input of 115 Volts AC, 50/60 Hz Rated output current is 5 mA The H306B AC/DC HiPot Tester performs AC HiPot testing, DC HiPot testing, and resistance measurement. Features include a two-range kV meter, adjustable voltage control, fault light and reset button, input power switch, fuse and indicator lights.

The H306B is a HiPot from Hipotronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • 5.0 kV (AC) 6 kV (DC)
  • Current DC meter range of 0-5000 µA (5 ranges)
  • Constructed with a standard 19" panel, and enclosed in an attractive bench-top cabinet
  • Operates from an input of 115 Volts AC, 50/60 Hz
  • Rated output current is 5 mA

The H306B AC/DC HiPot Tester performs AC HiPot testing, DC HiPot testing, and resistance measurement. Features include a two-range kV meter, adjustable voltage control, fault light and reset button, input power switch, fuse and indicator lights.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number H306B
Product Name HiPot
Types of Measurements AC/DC Selectable; DC Hipot; AC Hipot
Unlock Full Specs
to access all available technical data

Similar Products

Personal Safety Voltage Detector - 288 SVD - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Types of Measurements AC Hipot
Testing Method Semi-automatic
Display LEDIndicator
View Details
HiPot - 944I - ValueTronics International, Inc.
Vitrek Corporation
Specs
Types of Measurements Insulation Resistance
View Details
Non-Destructive Measurement of Insulation Resistance - Zeta 50 - Sifam Tinsley UK
Specs
Types of Measurements Insulation Resistance
AC Voltage Out 100 to 5000 volts
Resistance Range 10 to 100000 kohms
View Details
Multi-Function Electrical Safety Tester - Model 6330 - Slaughter Company (SCI)
Specs
Types of Measurements AC Dielectric; DC Dielectric; Insulation Resistance; AC/DC Selectable; DC Hipot; AC Hipot; Ground Bond
Input Voltage 115 - 120 VAC; 220 - 240 VAC
AC Voltage Out 0.0 to 4000 volts
View Details