Hipotronics, Inc. HiPot H301B

Description
The H301B is a HiPot from Hipotronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Input Voltage: 220V/50 Hz Output Voltage: 1.0kV AC, 1.5kV DC Voltmeter range: 0-.75/1.5 kV Overload sensitivity: Adjustable from 0.5 mA to 5.5 mA Recessed, locking high voltage connection Interlock provision Over current protection Gravity operated solenoid Audible/visual alarms Guard circuit Output connected voltmeter The H301B AC/DC HiPot and Megohmmeter is an accurate bench type instrument designed to perform insulation tests on all types of electrical system components, assemblies and apparatus. They are designed for AC dielectric tests, DC dielectric tests and insulation resistance measurements with direct megohmmeter readings at 500 V DC output. These testers are popular in the laboratory envionment due to the highly sensitive DC current meter and easily accessible front panel controls. They are also popular in production applications due to the rugged construction and ease of use.
Datasheet
Description
The H301B is a HiPot from Hipotronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Input Voltage: 220V/50 Hz Output Voltage: 1.0kV AC, 1.5kV DC Voltmeter range: 0-.75/1.5 kV Overload sensitivity: Adjustable from 0.5 mA to 5.5 mA Recessed, locking high voltage connection Interlock provision Over current protection Gravity operated solenoid Audible/visual alarms Guard circuit Output connected voltmeter The H301B AC/DC HiPot and Megohmmeter is an accurate bench type instrument designed to perform insulation tests on all types of electrical system components, assemblies and apparatus. They are designed for AC dielectric tests, DC dielectric tests and insulation resistance measurements with direct megohmmeter readings at 500 V DC output. These testers are popular in the laboratory envionment due to the highly sensitive DC current meter and easily accessible front panel controls. They are also popular in production applications due to the rugged construction and ease of use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HiPot H301B
The H301B is a HiPot from Hipotronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Input Voltage: 220V/50 Hz Output Voltage: 1.0kV AC, 1.5kV DC Voltmeter range: 0-.75/1.5 kV Overload sensitivity: Adjustable from 0.5 mA to 5.5 mA Recessed, locking high voltage connection Interlock provision Over current protection Gravity operated solenoid Audible/visual alarms Guard circuit Output connected voltmeter The H301B AC/DC HiPot and Megohmmeter is an accurate bench type instrument designed to perform insulation tests on all types of electrical system components, assemblies and apparatus. They are designed for AC dielectric tests, DC dielectric tests and insulation resistance measurements with direct megohmmeter readings at 500 V DC output. These testers are popular in the laboratory envionment due to the highly sensitive DC current meter and easily accessible front panel controls. They are also popular in production applications due to the rugged construction and ease of use.

The H301B is a HiPot from Hipotronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Input Voltage: 220V/50 Hz
  • Output Voltage: 1.0kV AC, 1.5kV DC
  • Voltmeter range: 0-.75/1.5 kV
  • Overload sensitivity: Adjustable from 0.5 mA to 5.5 mA
  • Recessed, locking high voltage connection
  • Interlock provision
  • Over current protection
  • Gravity operated solenoid
  • Audible/visual alarms
  • Guard circuit
  • Output connected voltmeter

The H301B AC/DC HiPot and Megohmmeter is an accurate bench type instrument designed to perform insulation tests on all types of electrical system components, assemblies and apparatus. They are designed for AC dielectric tests, DC dielectric tests and insulation resistance measurements with direct megohmmeter readings at 500 V DC output.

These testers are popular in the laboratory envionment due to the highly sensitive DC current meter and easily accessible front panel controls. They are also popular in production applications due to the rugged construction and ease of use.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number H301B
Product Name HiPot
Types of Measurements Insulation Resistance; AC/DC Selectable; DC Hipot; AC Hipot
Unlock Full Specs
to access all available technical data

Similar Products

HiPot - 7550DT - ValueTronics International, Inc.
Ikonix USA
Specs
Types of Measurements DC Hipot; AC Hipot
View Details
HAL Series - HALCombi - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements AC Dielectric; DC Dielectric; Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
Input Voltage 115 - 120 VAC; 220 - 240 VAC
AC Voltage Out 100 to 5000 volts
View Details
Precision Hipot Tester - 7631 - Microtest Corporation
Microtest Corporation
Specs
Types of Measurements Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 90 ~ 264 V
AC Voltage Out 10 to 5000 volts
View Details
HiPot - V70 - ValueTronics International, Inc.
Vitrek Corporation
Specs
Types of Measurements Insulation Resistance; AC/DC Selectable; DC Hipot; AC Hipot
View Details