Powell Electronics, Inc. Datasheets for USB Connectors

USB connectors are used with universal serial bus (USB) ports. They can be used to connect USB products together, or to connect USB wires and peripherals to other standard port types.
USB Connectors: Learn more

Page: 1 2 3 4
Product Name Notes
2.00 mm Tiger Eye Double Row Discrete Wi
CONN USB TYPE C VERTICAL
CONN USB TYPE-A OVER TYPE-C RIGH,USB 3.2
CONNECTOR, USB CONNECTOR, TYPE C 3.1, VE
CONNECTOR, USB CONNECTOR
Connector
Field Bus
IP67 USB Type-C Connector
IP68 Sealed Mini USB Port
MINI USB BTYPE RECEP 5PIN V/T DIP
RJ45 Modular Jack
RJF Connector
USB 2.0 A TYPE, V/T,
USB 2.0 A-TYPE, DUAL RECEPTACLE, RIGHT A
USB 2.0 A-TYPE, DUAL RECEPTACLE, VERTICA
USB 2.0 A-TYPE, SINGLE PLUG, RIGHT ANGLE
USB 2.0 A-TYPE, SINGLE PORT, RECEPTACLE,
USB 2.0 A-TYPE, SINGLE PORT, VERTICAL, T
USB 2.0 B TYPE, VERTICAL RECEPTACLE, HT
USB 2.0 B-TYPE, RECEPTACLE, SINGLE PORT,
USB 2.0 Interface Type B
USB 2.0 PLUG, A TYPE, SOLDER CUP
USB 2.0 RECEP, A TYPE,RIGHT ANGLE STACK,
USB 2.0 RECEP, A TYPE,RIGHT ANGLE, HI-TE
USB 2.0 RECEP, B TYPE,RIGHT ANGLE, HI-TE
USB 2.0 Type A Receptacle Right Angle SM
USB 2.0 Type A Receptacle Right Angle
USB 2.0 Type A Receptacle Vertical THT
USB 3.0 RECEPTACLE, SINGLE PORT, RIGHT A
USB 3.0 Type A Receptacle Right Angle
USB A 2.0 Receptacle, Dual Port, R/A Edg
USB A 2.0 Receptacle, R/A Edge Hang, Thr
USB A 3.0 Receptacle, Vertical Through H
USB A 3.0, Receptacle, Dual Port, R/A, 2
USB A TYPE FEMALE R/A SMT
USB C 2.0 Plug, Vertical SMT, 16P, H 11.
USB C 2.0 Plug, Vertical SMT, 24P, H 11.
USB C 2.0 Receptacle, R/A Edge Hang SMT,
USB C 2.0 Receptacle, R/A Hybrid, 24P, I
USB C 2.0 Receptacle, R/A SMT, 16P, CH 1
USB C 2.0 Receptacle, R/A SMT, 16P, IPX7
USB C 2.0 Receptacle, R/A SMT, 24P, CH 5
USB C 2.0 Receptacle, R/A SMT, Power, 6P
USB C 2.0 Receptacle, R/A TSMT, 16P
USB C 2.0 Receptacle, R/A Upright, Throu
USB C 2.0 Receptacle, Vertical SMT, 16P,
USB C 2.0 Receptacle, Vertical SMT, Powe
USB C 2.0 Receptacle, Vertical Through H
USB C 2.0, Receptacle, R/A Upright, Thro
USB C 4.0 Receptacle, R/A Edge Hang Hybr
USB C 4.0 Receptacle, R/A Edge Hang SMT,
USB C 4.0 Receptacle, R/A Hybrid, 24P, C
USB C 4.0 Receptacle, R/A SMT, 24P, CH 1
USB C 4.0 Receptacle, R/A SMT, 24P, Moun
USB C 4.0 Receptacle, Vertical SMT, 24P,
USB Connector
USB STD A RECEP. V/T 30U AU, HIGH TEMP
USB Type B Plug
USB Type B Receptacle Vertical THT
USB TYPE C , RECEPTACLE, DIP, ED,Tape &
USB TYPE C , RECEPTACLE, DIP, ED
USB TYPE C , RECEPTACLE, R/A, HY,Tape &
USB TYPE C , RECEPTACLE, R/A, HY
USB TYPE C , RECEPTACLE, R/A, SM,Tape &
USB TYPE C , RECEPTACLE, R/A, SM
USB TYPE C , RECEPTACLE, VERTICA,Tape &
USB TYPE C , RECEPTACLE, VERTICA
USB Type C 3.1 Receptacle Vertical SMT
USB TYPE-C 3.1 Horizontal CONNECTOR
USB TYPE-C 3.1 RIGHT ANGLE WATERPROOF DI
USB TYPE-C 4.0 VERTICAL SMT CONNECTOR
USB TYPE-C3.1 Horizontal CONNECTOR
USB TYPE-C4.0 Horizontal CONNECTOR
USB, A TYPE, 2.0, FRONT FASTENED
USB, B TYPE, 2.0, FRONT FASTENED
USB-C Jam nut receptacle, Aluminium shel
USB-C Square flange receptacle, Aluminiu
USB-C40-S-RA-CS5A-A- EH-BK

<< Prev Next >>