USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount
USB Connectors Square flange Rcpt Soldering Term
USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:1 Position; Connector Mounting:Panel Mount; IP Rating:IP68; Product Range:USBF TV Series; Contact Material:Aluminium RoHS Compliant: Yes
USB CONN, 2.0 TYPE A, RCPT, 4POS, PANEL ROHS COMPLIANT: YES
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | USBFTV22ZN | APC1858-ND | 2546517 | USBFTV22ZN | 68Y9403 | 92AH6191 |
| Product Name | USB Connectors | USB, DVI, HDMI Connector Assemblies | USB Connectors | USB Connectors | Usb Connector Type Amphenol Pcd | Usb Conn, 2.0 Type A, Rcpt, 4Pos, Panel Rohs Compliant Amphenol Socapex |
| Connector Type | USB | USB | USB | USB | USB | USB |