USB2.0 COMMERCIAL (TYPE A AND B), USB 2.0, Type A, Receptacle, Vertical, 4 Pins, Shell Kink with Nickel Plating, 30μin Gold, Black Housing,, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 2.0 CONN (Type A and B) Part Number, UE27AE54100.
CONN RCPT USB2.0 TYPEA 4POS VERT Product overview: UE27AE54100 from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-UE27AE54100 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1056623-UE27AE54100
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors
Series: UE27
Features: Board Lock
Connector Type: USB-A (USB TYPE-A)
Termination: Solder
Contact Finish: Gold
Package: Tray
Number of Contacts: 4
Gender: Receptacle
Specifications: USB 2.0
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 120
Voltage - Rated: 30VAC
Mounting Feature: Vertical
Mating Cycles: 1500
Insulation Color: Black
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Shell/Shielding Material: Copper Alloy
Alternative Parts (Cross-Reference): 292303-1; UE27BC54130UE27-AE54
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5A
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (Commercial Products)
Other Names: UE27-AE54-100,Q64829
Base Product Number: UE27
USB 2.0 A TYPE, V/T,
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole
Connector
CONN RCPT USB2.0 TYPEA 4POS VERT
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | UE27AE54100 | 312-UE27AE54100 | 1056623-UE27AE54100 | UE27AE54100 | UE27AE54100-ND | UE27AE54100 | UE27AE54100 | UE27AE54100 |
| Product Name | USB2.0 COMMERCIAL (TYPE A AND B) | Electronic Connector | Connectors, Interconnects - USB, DVI, HDMI Connectors | Connectors I/O - Data (USB, IEEE1394, etc), MIL Type/IP Rated Pkg | USB, DVI, HDMI Connector Assemblies | USB Connectors | USB, DVI, HDMI Connector Assemblies | |
| Connector Type | USB | USB | USB | |||||
| Termination | Through Hole | Solder | Solder | Solder | ||||
| Mounting | Through Hole | Through Hole | Through Hole | |||||
| Voltage Rating | 30 volts | 30 volts | 30 volts |