Samtec Inc. USB Connectors USB3-A-S-F-TH

Description
USB connector
Request a Quote Datasheet
Description
USB connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
USB Connectors
USB3-A-S-F-TH
USB Connectors USB3-A-S-F-TH
USB connector

USB connector

Buy Now
Usb 3.0 Type A, Receptacle; Connector Type Samtec - 55T7381 - Newark, An Avnet Company
Chicago, IL, United States
Usb 3.0 Type A, Receptacle; Connector Type Samtec
55T7381
Usb 3.0 Type A, Receptacle; Connector Type Samtec 55T7381
USB 3.0 TYPE A, RECEPTACLE; Connector Type:USB 3.0 A; Series:USB3; Gender:Receptacle; No. of Contacts:9; Contact Termination Type:Solder; Connector Mounting:PCB; Contact Plating:Gold; Contact Material:Phosphor Bronze; SVHC:No SVHC RoHS Compliant: Yes

USB 3.0 TYPE A, RECEPTACLE; Connector Type:USB 3.0 A; Series:USB3; Gender:Receptacle; No. of Contacts:9; Contact Termination Type:Solder; Connector Mounting:PCB; Contact Plating:Gold; Contact Material:Phosphor Bronze; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number USB3-A-S-F-TH 55T7381
Product Name USB Connectors Usb 3.0 Type A, Receptacle; Connector Type Samtec
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-4910-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers