USB 2.0 A-TYPE, SINGLE PORT, VERTICAL, T
USB 2.0 Type A Receptacle Vertical THT
UNIVERSAL SERIAL BUS SINGLE PORT, VERTICAL, PCB
Manufacturer: Adam Tech
Win Source Part Number: 1278352-USB-A-S-VT
Packaging: Tray
Mounting Style: Through Hole
Features: Board Lock
Connector Type: USB - A
Termination: Solder
Contact Finish: Gold
Number of Contacts: 4
Gender: Receptacle
Specifications: USB 2.0
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Voltage - Rated: 30VAC
Mounting Feature: Vertical
Insulation Color: Black
Categories: Connectors, Interconnects
Temperature Range - Operating: -20°C ~ 60°C
Shell/Shielding Material: Brass
Manufacturer Homepage: www.adam-tech.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5A
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole
USB TYPE A SINGLE VERTICAL
USB TYPE A SINGLE VERTICAL
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Win Source Electronics | DigiKey | New Yorker Electronics Co., Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | USB-A-S-VT | USB-A-S-VT | 1278352-USB-A-S-VT | 2057-USB-A-S-VT-ND | 1001-USB-A-S-VT | USB-A-S-VT |
| Product Name | USB Connectors | Connectors | USB, DVI, HDMI Connectors - USB-A-S-VT | USB, DVI, HDMI Connector Assemblies | USB Connectors | USB, DVI, HDMI Connector Assemblies |
| Connector Type | USB | USB | USB | |||
| Termination | Solder | Solder | ||||
| Mounting | Through Hole | Through Hole | Through Hole | |||
| Voltage Rating | 30 volts | 30 volts | 30 volts |