USB-B (USB TYPE-B) Receptacle Connector 4 Position Through Hole, Right Angle
USB 2.0 B-TYPE, RECEPTACLE, SINGLE PORT,
USB TYPE B, RIGHT ANGLE, WHITE C
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2057-USB-B-S-RA-WT-SPCC-ND | USB-B-S-RA-WT-SPCC | USB-B-S-RA-WT-SPCC | 1001-USB-B-S-RA-WT-SPCC |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB Connectors | Connectors | USB Connectors |
| Category | USB | |||
| Gender | Female / Jack | |||
| Mounting | Through Hole, Right Angle | |||
| Voltage Rating | 30 volts |