Samtec Inc. USB Connectors USB-AM-S-S-B-SM1

Description
USB 2.0 Interface Type B
Request a Quote Datasheet
Description
USB 2.0 Interface Type B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - USB-AM-S-S-B-SM1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
USB-AM-S-S-B-SM1
USB Connectors USB-AM-S-S-B-SM1
USB 2.0 Interface Type B

USB 2.0 Interface Type B

Buy Now
Usb, 2.0 Type A, Plug, Smt; Usb Connector Type Samtec - 11R6267 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 2.0 Type A, Plug, Smt; Usb Connector Type Samtec
11R6267
Usb, 2.0 Type A, Plug, Smt; Usb Connector Type Samtec 11R6267
USB, 2.0 TYPE A, PLUG, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: Yes

USB, 2.0 TYPE A, PLUG, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
USB-AM-S-S-B-SM1
USB Connectors USB-AM-S-S-B-SM1
USB Connectors USB 2.0 Interface, Type A

USB Connectors USB 2.0 Interface, Type A

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number USB-AM-S-S-B-SM1 11R6267 USB-AM-S-S-B-SM1
Product Name USB Connectors Usb, 2.0 Type A, Plug, Smt; Usb Connector Type Samtec USB Connectors
Connector Type USB USB USB
Gender Male / Plug Female / Jack
Geometry Right Angle Right Angle
Unlock Full Specs
to access all available technical data