USB 2.0 A-TYPE, SINGLE PORT, RECEPTACLE,
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
USB TYPE A, RIGHT ANGLE, THROUGH
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | USB-A-S-RA | 2057-USB-A-S-RA-ND | USB-A-S-RA | 1001-USB-A-S-RA |
| Product Name | USB Connectors | USB, DVI, HDMI Connector Assemblies | Connectors | USB Connectors |
| Connector Type | USB | USB | ||
| Category | USB | |||
| Gender | Female / Jack | |||
| Mounting | Through Hole, Right Angle |