Samtec Inc. USB Connectors USB-A-S-S-B-VU-RC

Description
USB connector
Request a Quote Datasheet
Description
USB connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - USB-A-S-S-B-VU-RC - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
USB-A-S-S-B-VU-RC
USB Connectors USB-A-S-S-B-VU-RC
USB connector

USB connector

Buy Now
Usb, 2.0 Type A, Receptacle, Th; Usb Connector Type Samtec - 05R9667 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 2.0 Type A, Receptacle, Th; Usb Connector Type Samtec
05R9667
Usb, 2.0 Type A, Receptacle, Th; Usb Connector Type Samtec 05R9667
USB, 2.0 TYPE A, RECEPTACLE, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

USB, 2.0 TYPE A, RECEPTACLE, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
USB-A-S-S-B-VU-RC
USB Connectors USB-A-S-S-B-VU-RC
USB Connectors USB 2.0 Interface, Type A

USB Connectors USB 2.0 Interface, Type A

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number USB-A-S-S-B-VU-RC 05R9667 USB-A-S-S-B-VU-RC
Product Name USB Connectors Usb, 2.0 Type A, Receptacle, Th; Usb Connector Type Samtec USB Connectors
Connector Type USB USB USB
Geometry Right Angle Right Angle
Mounting Through Hole Mount Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details