USB2.0 COMMERCIAL (TYPE A AND B), USB 2.0, Type B, Receptacle, Right Angle, 4 Pins, Shell Kink with Nickel Plating, 30μin Gold, Black Housing, with Rear Shield,, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 2.0 CONN (Type A and B) Part Number, UE27BC54130.
CONN RCPT USB B SERIES R/A PCB
Win Source Part Number: 1364358-UE27BC54130
Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (Commercial Products)
Series: UE27
Package: Tray
Product Status: Active
Features: Board Lock
Base Product Number: UE27
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.69.4040
Voltage - Rated: 30VAC
ECCN: EAR99
Current Rating (Amps): 1.5A
Shielding: Shielded
Contact Finish: Gold
Connector Type: USB-B (USB TYPE-B)
Termination: Solder
Material Flammability Rating: UL94 V-0
Insulation Color: Black
Mounting Feature: Horizontal
Gender: Receptacle
Mating Cycles: 1500
Specifications: USB 2.0
Number of Contacts: 4
Number of Ports: 1
Shell/Shielding Material: Copper Alloy, Steel
USB 2.0 RECEP, B TYPE,RIGHT ANGLE, HI-TE
Connector
USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
Conn USB Type B RCP 4 POS 2.5mm Solder RA Thru-Hole 4 Terminal 1 Port Tray Product overview: UE27BC54130 from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-UE27BC54130 can be used for catalog matching and distributor lookup.
USB 2.0 RECEP, B TYPE,RIGHT ANGLE, HI-TEMP ROHS COMPLIANT: YES
1.5A USB 2.0 1 Right-Angle 4P Female -40°C~+85°C Type-B Plugin USB Connectors ROHS
| Amphenol Communications Solutions | Heilind Electronics, Inc. | Win Source Electronics | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | UE27BC54130 | UE27BC54130 | 1364358-UE27BC54130 | UE27BC54130 | UE27BC54130 | UE27BC54130-ND | 312-UE27BC54130 | 40AJ8526 | UE27BC54130 |
| Product Name | USB2.0 COMMERCIAL (TYPE A AND B) | Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) | Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies | USB Connectors | USB, DVI, HDMI Connector Assemblies | Electronic Connector | Usb 2.0 Recep, B Type,right Angle, Hi-Temp Rohs Compliant Amphenol Communications Solutions | Connectors >> USB Connectors | |
| Connector Type | USB | USB | USB | USB | USB | ||||
| Geometry | Right Angle | Right Angle | Right Angle | ||||||
| Termination | Through Hole | Solder | |||||||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||||||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | Right-Angle |