Amphenol Corporation USB Connectors USBFTV21ZN

Description
Field Bus
Request a Quote Datasheet
Description
Field Bus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - USBFTV21ZN - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
USBFTV21ZN
USB Connectors USBFTV21ZN
Field Bus

Field Bus

Buy Now
USB Connectors - 2546515 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
2546515
USB Connectors 2546515
Amphenol Socapex USBFTV21ZN

Amphenol Socapex USBFTV21ZN

Supplier's Site
USB, DVI, HDMI Connector Adapters - APC1857-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Adapters
APC1857-ND
USB, DVI, HDMI Connector Adapters APC1857-ND
Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount, Screw Hole

Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount, Screw Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
USBFTV21ZN
USB Connectors USBFTV21ZN
USB Connectors USB Field Thread Sq Flng Rcpt

USB Connectors USB Field Thread Sq Flng Rcpt

Buy Now Datasheet
Usb Connector Type Amphenol Pcd - 68Y9402 - Newark, An Avnet Company
Chicago, IL, United States
Usb Connector Type Amphenol Pcd
68Y9402
Usb Connector Type Amphenol Pcd 68Y9402
USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle, Receptacle; No. of Positions:1 Position; Connector Mounting:Panel Mount; IP Rating:IP68; Product Range:USBF TV Series; Contact Material:Aluminium RoHS Compliant: Yes

USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle, Receptacle; No. of Positions:1 Position; Connector Mounting:Panel Mount; IP Rating:IP68; Product Range:USBF TV Series; Contact Material:Aluminium RoHS Compliant: Yes

Supplier's Site
Usb Adapter, 2.0 Type A Rcpt-Rcpt Rohs Compliant Amphenol Socapex - 92AH6190 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, 2.0 Type A Rcpt-Rcpt Rohs Compliant Amphenol Socapex
92AH6190
Usb Adapter, 2.0 Type A Rcpt-Rcpt Rohs Compliant Amphenol Socapex 92AH6190
USB ADAPTER, 2.0 TYPE A RCPT-RCPT ROHS COMPLIANT: YES

USB ADAPTER, 2.0 TYPE A RCPT-RCPT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number USBFTV21ZN 2546515 APC1857-ND USBFTV21ZN 68Y9402 92AH6190
Product Name USB Connectors USB Connectors USB, DVI, HDMI Connector Adapters USB Connectors Usb Connector Type Amphenol Pcd Usb Adapter, 2.0 Type A Rcpt-Rcpt Rohs Compliant Amphenol Socapex
Connector Type USB USB USB USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products