Samtec Inc. USB Connectors USB-A-S-S-W-TH

Description
USB 2.0 Interface Type B
Request a Quote Datasheet
Description
USB 2.0 Interface Type B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - USB-A-S-S-W-TH - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
USB-A-S-S-W-TH
USB Connectors USB-A-S-S-W-TH
USB 2.0 Interface Type B

USB 2.0 Interface Type B

Buy Now
Sheung Wan, Hong Kong
USB Connectors
USB-A-S-S-W-TH
USB Connectors USB-A-S-S-W-TH
USB Connectors USB 2.0 Interface, Type A

USB Connectors USB 2.0 Interface, Type A

Buy Now Datasheet
Usb, 2.0 Type A, Receptacle, Th; Usb Connector Type Samtec - 45P3036 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 2.0 Type A, Receptacle, Th; Usb Connector Type Samtec
45P3036
Usb, 2.0 Type A, Receptacle, Th; Usb Connector Type Samtec 45P3036
USB, 2.0 TYPE A, RECEPTACLE, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

USB, 2.0 TYPE A, RECEPTACLE, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Usb Conn, 2.0 Type A, R/a Rcpt, 4Pos, Th Rohs Compliant Samtec - 45AJ9231 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0 Type A, R/a Rcpt, 4Pos, Th Rohs Compliant Samtec
45AJ9231
Usb Conn, 2.0 Type A, R/a Rcpt, 4Pos, Th Rohs Compliant Samtec 45AJ9231
USB CONN, 2.0 TYPE A, R/A RCPT, 4POS, TH ROHS COMPLIANT: YES

USB CONN, 2.0 TYPE A, R/A RCPT, 4POS, TH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number USB-A-S-S-W-TH USB-A-S-S-W-TH 45P3036 45AJ9231
Product Name USB Connectors USB Connectors Usb, 2.0 Type A, Receptacle, Th; Usb Connector Type Samtec Usb Conn, 2.0 Type A, R/a Rcpt, 4Pos, Th Rohs Compliant Samtec
Connector Type USB USB USB USB
Gender Female / Jack
Geometry Right Angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
USB Connectors - 282837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type USB
Gender Female / Jack
Geometry Straight
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details