USB2.0 COMMERCIAL (MINI B), USB 2.0, mini B, connector, Dip, H=7.7mm,vertical,dou
CONN RCPT MINI USB B SERIES
MINI USB BTYPE RECEP 5PIN V/T DIP
Connector
USB - mini B Receptacle Connector 5 Position Through Hole
MINI USB, TYPE B, RCPT, 5POS, SMT; USB Connector Type:Mini USB Type B; USB Standard:-; Gender:Receptacle; No. of Positions:5Positions
CONN RCPT MINI USB B 5POS VERT
| Amphenol Communications Solutions | Heilind Electronics, Inc. | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | UE25BE5510H | UE25BE5510H | UE25BE5510H | UE25BE5510H | UE25BE5510H-ND | UE25BE5510H | 92Y4013 | UE25BE5510H |
| Product Name | USB2.0 COMMERCIAL (MINI B) | Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) | USB Connectors | USB, DVI, HDMI Connector Assemblies | USB Connectors | Mini Usb, Type B, Rcpt, 5Pos, Smt; Usb Connector Type Amphenol Communications Solutions | USB, DVI, HDMI Connector Assemblies | |
| Connector Type | USB | USB | USB - mini B | USB | USB | |||
| Termination | Dual Row Dip | Solder | ||||||
| Gender | Female / Jack | Female / Jack | Female / Jack |