USB2.0 COMMERCIAL (TYPE A AND B), USB 2.0, Type B, Receptacle, Right Angle, 4 Pins, Shell Kink with Nickel Plating, 30μin Gold, Black Housing, No Rear Shield,, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 2.0 CONN (Type A and B) Part Number, UE27BC54100.
USB 2.0 RECEP, B TYPE,RIGHT ANGLE, HI-TE
Connector
USB 2.0 RECEP, B TYPE,RIGHT ANGL
USB 2.0 RECEP B TYPE RIGHT ANGL
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | UE27BC54100 | UE27BC54100 | UE27BC54100 | 664-UE27BC54100-ND | UE27BC54100 |
| Product Name | USB2.0 COMMERCIAL (TYPE A AND B) | USB Connectors | USB, DVI, HDMI Connector Assemblies | USB, DVI, HDMI Connector Assemblies | |
| Connector Type | USB | USB | |||
| Geometry | Right Angle | ||||
| Termination | Through Hole | ||||
| Category | USB | ||||
| Gender | Female / Jack |