Samtec Inc. USB Connectors USB3-B-S-F-TH

Description
USB connector
Request a Quote Datasheet
Description
USB connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
USB Connectors
USB3-B-S-F-TH
USB Connectors USB3-B-S-F-TH
USB connector

USB connector

Buy Now
Usb 3.0 Type B, Receptacle; Connector Type Samtec - 55T7382 - Newark, An Avnet Company
Chicago, IL, United States
Usb 3.0 Type B, Receptacle; Connector Type Samtec
55T7382
Usb 3.0 Type B, Receptacle; Connector Type Samtec 55T7382
USB 3.0 TYPE B, RECEPTACLE; Connector Type:USB 3.0 B; Series:USB3; Gender:Receptacle; No. of Contacts:9; Contact Termination Type:Solder; Connector Mounting:PCB; Contact Plating:Gold; Contact Material:Phosphor Bronze; SVHC:No SVHC RoHS Compliant: Yes

USB 3.0 TYPE B, RECEPTACLE; Connector Type:USB 3.0 B; Series:USB3; Gender:Receptacle; No. of Contacts:9; Contact Termination Type:Solder; Connector Mounting:PCB; Contact Plating:Gold; Contact Material:Phosphor Bronze; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number USB3-B-S-F-TH 55T7382
Product Name USB Connectors Usb 3.0 Type B, Receptacle; Connector Type Samtec
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28000-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Plug/Receptacle - 20526921 - Radwell International
Specs
Gender Male / Plug
Voltage Rating 24 volts
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details