USB, B TYPE, 2.0, FRONT FASTENED
Amphenol Industrial UB-20PMFP-SC8001
Amphenol Industrial UB-20PMFP-SC8001
USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Panel Mount, Through Hole
SEALED USB, 2.0 TYPE B, PLUG, IP68; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4 Position; Connector Mounting:Through Hole Mount; IP Rating:IP68; Product Range:-; Contact Material:Copper RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | UB-20PMFP-SC8001 | 1747808 | UB-20PMFP-SC8001-ND | 48W1024 |
| Product Name | USB Connectors | USB Connectors | USB, DVI, HDMI Connector Assemblies | Sealed Usb, 2.0 Type B, Plug, Ip68; Usb Connector Type Amphenol Ltw |
| Connector Type | USB | USB | USB | |
| Gender | Female / Jack | Female / Jack | Male / Plug | |
| Geometry | Straight; Straight | |||
| Termination | Pcb pin |