Amphenol Corporation USB Connectors USBBFTV6G

Description
Field Bus
Request a Quote Datasheet
Description
Field Bus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - USBBFTV6G - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
USBBFTV6G
USB Connectors USBBFTV6G
Field Bus

Field Bus

Buy Now
USB, DVI, HDMI Connector Assemblies - APC1935-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
APC1935-ND
USB, DVI, HDMI Connector Assemblies APC1935-ND
USB-B (USB TYPE-B) USB 2.0 Plug Connector 4 Position Free Hanging (In-Line)

USB-B (USB TYPE-B) USB 2.0 Plug Connector 4 Position Free Hanging (In-Line)

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
USBBFTV6G
USB Connectors USBBFTV6G
USB Connectors USBB Field TV Plug Olive Drab

USB Connectors USBB Field TV Plug Olive Drab

Buy Now Datasheet
Sealed Usb, 2.0 Type B, Plug, Ip68; Usb Connector Type Amphenol Pcd - 96M8930 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Usb, 2.0 Type B, Plug, Ip68; Usb Connector Type Amphenol Pcd
96M8930
Sealed Usb, 2.0 Type B, Plug, Ip68; Usb Connector Type Amphenol Pcd 96M8930
SEALED USB, 2.0 TYPE B, PLUG, IP68; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4 Position; Connector Mounting:Cable Mount; IP Rating:IP68; Product Range:-; Contact Material:-; Contact Plating:-RoHS Compliant: No

SEALED USB, 2.0 TYPE B, PLUG, IP68; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4 Position; Connector Mounting:Cable Mount; IP Rating:IP68; Product Range:-; Contact Material:-; Contact Plating:-RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number USBBFTV6G APC1935-ND USBBFTV6G 96M8930
Product Name USB Connectors USB, DVI, HDMI Connector Assemblies USB Connectors Sealed Usb, 2.0 Type B, Plug, Ip68; Usb Connector Type Amphenol Pcd
Connector Type USB USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products