USB2.0 COMMERCIAL (TYPE A AND B), USB 2.0, Type B, Receptacle, Vertical, 4 Pins, Shell Kink with Nickel Plating, 30μin Gold, Black High Temperature Housing, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 2.0 CONN (Type A and B) Part Number, UE27BE5410H.
USB 2.0 B TYPE, VERTICAL RECEPTACLE, HT
Connector
CONN RCPT USB2.0 TYPEB 4POS VERT
CONN RCPT USB B SERIES STRAIGHT PCB
USB Connectors Straight USB B
USB 2.0 RECEP, B TYPE, VERTICAL,
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | UE27BE5410H | UE27BE5410H | UE27BE5410H | 664-UE27BE5410H-ND | UE27BE5410H | UE27BE5410H | UE27BE5410H |
| Product Name | USB2.0 COMMERCIAL (TYPE A AND B) | USB Connectors | USB, DVI, HDMI Connector Assemblies | Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) | USB Connectors | USB, DVI, HDMI Connector Assemblies | |
| Connector Type | USB | USB | USB | ||||
| Termination | Through Hole | Through Hole | Solder | ||||
| Category | USB | ||||||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||||
| Mounting | Through Hole | Panel | Through Hole |