Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-B (USB TYPE-B), Receptacle Panel Mount, Bulkhead - Front Side Nut
USB ADAPTER, 2.0 TYPE B-TYPE A, IP68; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:IP68; Product Range:-; Contact Material:-; Contact Plating:- RoHS Compliant: No
USB Connectors Female USB-A Recept Sq Flange Olive Drab
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | USBBFTV21G | APC1972-ND | 96M8926 | USBBFTV21G |
| Product Name | USB Connectors | USB, DVI, HDMI Connector Adapters | Usb Adapter, 2.0 Type B-Type A, Ip68; Usb Connector Convert From Amphenol Pcd | USB Connectors |
| Connector Type | USB | USB | USB | USB |